EN
  • EN
  • DE

KVR1333D3N9/8GBK

Part No KVR1333D3N9/8GBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948830-KVR1333D3N9/8GBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3N9/8GBK CAD Model

Description

The Kingston KVR1333D3N9/8GBK is a high-density 8GB (2 x 4GB) DDR3-1333MHz CL9 DIMM memory kit designed to enhance the performance of desktop computers. This unbuffered, non-ECC module operates at 1.5V and conforms to industry-standard specifications, ensuring compatibility with a broad range of systems.

Applications:

  • Desktop PC Upgrades: Ideal for upgrading the memory capacity of desktop computers to improve overall system responsiveness and multitasking capabilities.
  • Gaming Rigs: Enhances gaming performance by providing sufficient memory for smoother gameplay and reduced loading times.
  • Content Creation Workstations: Suited for workstations used for video editing, graphic design, and other memory-intensive tasks.
  • General Computing: Improves the performance of everyday computing tasks such as web browsing, document editing, and running multiple applications simultaneously.

Features:

  • 8GB Capacity: Provides ample memory for demanding applications and multitasking.
  • DDR3-1333MHz: Operates at a frequency of 1333MHz, delivering fast data transfer rates.
  • CL9 Latency: Features a CAS latency of 9, ensuring quick response times.
  • Unbuffered: Unbuffered memory modules offer faster access times, contributing to improved system performance.
  • Non-ECC: Designed for general-purpose computing and does not include error correction capabilities.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V, ensuring compatibility and energy efficiency.
  • DIMM: Standard Dual Inline Memory Module form factor for desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Enhanced System Responsiveness: Reduces loading times and improves overall system responsiveness.
  • Increased Productivity: Enables users to work more efficiently by providing ample memory for demanding tasks.
  • Smoother Gaming Experience: Enhances gaming performance by providing sufficient memory for smoother gameplay and reduced stuttering.
  • Cost-Effective Upgrade: Offers a cost-effective way to improve the performance of older desktop computers.
  • Easy Installation: Simple to install in compatible desktop systems.

Additional Details:

This Kingston memory module is designed to meet the rigorous demands of today's computing environments. It’s built using high-quality components and undergoes thorough testing to ensure reliability and compatibility. The module is a 240-pin DIMM. It is RoHS compliant.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess