EN
  • EN
  • DE

KVR1333D3D8R9S/8G

Part No KVR1333D3D8R9S/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949270-KVR1333D3D8R9S/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3D8R9S/8G CAD Model

Description

The Kingston KVR1333D3D8R9S/8G is an 8GB DDR3 1333MHz ECC Registered DIMM server memory module designed for servers and workstations requiring high reliability and performance. This module offers advanced error correction capabilities, ensuring data integrity and system stability. It's an excellent choice for demanding applications, virtualization, and other mission-critical tasks.

Applications:

  • Servers: Specifically designed for use in servers requiring high reliability and data integrity.
  • Workstations: Suitable for workstations used in professional applications such as video editing, 3D rendering, and scientific simulations.
  • Virtualization: Supports virtualization environments by providing stable and error-free memory operation.
  • Data Centers: Ideal for data centers where data integrity and uptime are crucial.
  • High-Performance Computing: Suitable for high-performance computing applications requiring error correction.

Features:

  • 8GB Capacity: Provides substantial memory capacity for demanding server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance compared to older memory technologies.
  • 1333MHz Clock Speed: Operates at a clock speed of 1333MHz, delivering rapid data transfer between the memory and the processor.
  • DIMM Form Factor: Designed in the DIMM (Dual Inline Memory Module) form factor, making it compatible with servers and workstations.
  • ECC Registered: Includes error-correcting code (ECC) for detecting and correcting memory errors, ensuring data integrity. The 'Registered' aspect means it has a register which helps stabilize signals.
  • CL9 Latency: Features a CAS Latency (CL) of 9, indicating the delay between the memory controller requesting data and the data becoming available.
  • 1.5V Voltage: Operates at a voltage of 1.5V, contributing to energy efficiency and reduced heat generation.
  • Buffered/Registered: It buffers and re-clocks the signals going to the DRAM chips. This stabilizes the signals, improving reliability.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data integrity by detecting and correcting memory errors.
  • Improved System Stability: ECC and Registered features contribute to system stability, reducing the risk of crashes and downtime.
  • Increased Reliability: Designed for reliable operation in demanding server and workstation environments.
  • Optimized Performance: Provides optimized performance for memory-intensive applications.
  • Compatible with Servers and Workstations: Specifically designed for compatibility with a wide range of servers and workstations.

The Kingston 8GB DDR3 ECC Registered DIMM is a premium memory solution for servers and workstations where data integrity and system stability are paramount. Its ECC and Registered features combined with its performance make it a valuable component for mission-critical environments.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess