The Kingston KVR1333D3D4R9S/4GI is a 4GB DDR3 (Double Data Rate 3) ECC Registered memory module. This memory module is specifically designed for servers and high-performance workstations where data integrity and system stability are paramount. The ECC (Error-Correcting Code) feature ensures that single-bit errors are detected and corrected, preventing data corruption and system crashes.
Applications
- Servers
- Workstations
- Data centers
- High-performance computing
- Financial institutions
Features
- 4GB capacity
- DDR3 technology
- 1333MHz clock speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 1.5V voltage
- 240-pin DIMM form factor
Benefits
- Enhanced data integrity
- Improved system stability
- Reduced risk of data corruption
- Increased server uptime
- Optimized performance for demanding applications
This Kingston memory module is a Registered DIMM (RDIMM), which includes a register between the memory controller and the DRAM chips. This register buffers commands, addresses, and control signals, reducing the electrical load on the memory bus and improving signal integrity, particularly when multiple memory modules are installed. The ECC (Error-Correcting Code) feature is critical for applications where data accuracy is essential. It detects and corrects single-bit errors in real-time, preventing data corruption that could lead to system instability or data loss. The 1333MHz clock speed allows for fast data transfer rates, improving the overall performance of the server or workstation. The module operates at a voltage of 1.5V, which is the standard voltage for DDR3 memory.
The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory. Kingston memory modules are subjected to rigorous testing and quality control processes to ensure reliability and compatibility. This module is specifically designed to meet the demanding requirements of enterprise environments, providing a stable and high-performance memory solution. It is ideal for servers and workstations used in data centers, financial institutions, and other critical applications where data integrity and system uptime are crucial. The inclusion of ECC and the RDIMM design make this memory module a robust and reliable choice for mission-critical environments. The 4GB capacity provides ample memory for running demanding applications and handling large datasets.