EN
  • EN
  • DE

KVR11N6/8G

Part No KVR11N6/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947936-KVR11N6/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR11N6/8G CAD Model

Description

The Kingston KVR11N6/8G is an 8GB DDR3 1333MHz CL9 DIMM desktop memory module. Designed to improve the responsiveness and multitasking capabilities of your desktop computer, this module is a simple and effective way to upgrade your system's performance. It provides ample memory for running demanding applications, handling large datasets, and enjoying smoother gaming experiences.

Applications:

  • Desktop Computers: Specifically designed for use in desktop computers that support DDR3 DIMM memory.
  • System Upgrades: Ideal for upgrading existing memory to improve system performance.
  • Multitasking: Enhances multitasking capabilities, allowing users to run multiple applications simultaneously without experiencing slowdowns.
  • Gaming: Improves gaming performance by providing faster data access for smoother gameplay.
  • Content Creation: Benefits users working with multimedia applications like video editing, photo editing, and graphic design.

Features:

  • 8GB Capacity: Provides substantial memory capacity for running demanding applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance compared to older memory technologies.
  • 1333MHz Clock Speed: Operates at a clock speed of 1333MHz, delivering rapid data transfer between the memory and the processor.
  • DIMM Form Factor: Designed in the DIMM (Dual Inline Memory Module) form factor, making it compatible with desktop computers.
  • CL9 Latency: Features a CAS Latency (CL) of 9, indicating the delay between the memory controller requesting data and the data becoming available.
  • Unbuffered: An unbuffered memory module, meaning that data is transferred directly from the memory controller to the memory module without any buffering.
  • Non-ECC: This module does not include error-correcting code (ECC), making it suitable for general computing applications where error correction is not critical.
  • 1.5V Voltage: Operates at a voltage of 1.5V, contributing to energy efficiency and reduced heat generation.

Benefits:

  • Improved System Performance: Increases overall system performance, resulting in faster application loading times and smoother operation.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing performance degradation.
  • Increased Responsiveness: Provides a more responsive computing experience, reducing delays and improving overall user satisfaction.
  • Cost-Effective Upgrade: Offers a cost-effective way to upgrade system memory and improve performance without replacing the entire system.
  • Easy Installation: Simple to install in compatible desktop computers, requiring minimal technical expertise.
  • Reliable Performance: Kingston memory modules are known for their reliability and stability, ensuring consistent performance over time.

The Kingston 8GB DDR3 DIMM is a great option for those seeking to enhance the performance of their desktop. It provides sufficient capacity and speed for a multitude of tasks.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess