EN
  • EN
  • DE

KTD-XPS730C/8G

Part No KTD-XPS730C/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948103-KTD-XPS730C/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-XPS730C/8G CAD Model

Description

The Kingston KTD-XPS730C/8G is an 8GB DDR3 1333MHz ECC Unbuffered DIMM memory module. This module is specifically designed and validated for Dell XPS 730 and similar systems. It provides a reliable and high-performance upgrade option, ensuring compatibility and optimal performance within these specific platforms.

Applications

  • Dell XPS 730 Desktop Systems
  • Workstations requiring DDR3 ECC Unbuffered memory
  • Systems demanding high-performance and reliable memory
  • Specific Dell platforms (check compatibility)

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: ECC Unbuffered
  • Rank: Dual Rank
  • Voltage: 1.5V

Benefits

  • Guaranteed Compatibility: Specifically designed and tested for Dell XPS 730 systems and other compatible platforms.
  • Increased System Performance: Enhances overall system responsiveness and speed, improving multitasking capabilities.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy and prevents data corruption.
  • Improved System Stability: Provides stable and reliable performance in demanding computing environments.
  • Easy Installation: Standard DIMM form factor allows for simple installation.

Additional Details

This Kingston memory module is rigorously tested to ensure compatibility and reliability with specified Dell systems. The ECC Unbuffered design is suitable for systems where data integrity is paramount. The 1333MHz speed provides a significant performance boost compared to slower memory modules. It meets industry standards for DDR3 memory, ensuring compatibility. Check your system's manual for supported memory types and capacities before purchasing. The module is designed for long-term reliability and performance.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess