EN
  • EN
  • DE

KTD-PE424D8/16G

Part No KTD-PE424D8/16G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946906-KTD-PE424D8/16G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-PE424D8/16G CAD Model

Description

The Kingston KTD-PE424D8/16G is a 16GB DDR4 2400MHz ECC Unbuffered DIMM memory module. This module is designed to enhance the performance of servers and workstations, providing a reliable and efficient upgrade option. It's engineered to meet the rigorous demands of enterprise environments, ensuring data integrity and system stability.

Applications

  • Servers requiring ECC Unbuffered memory
  • Workstations used for professional applications
  • Systems that demand high-performance and reliability
  • Virtualization environments
  • Data centers

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2400MHz (PC4-19200)
  • Form Factor: DIMM (288-pin)
  • Error Correction: ECC Unbuffered
  • Rank: Dual Rank
  • Voltage: 1.2V

Benefits

  • Increased System Performance: Enhances overall system responsiveness and speed, especially in memory-intensive applications.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy and reliability, preventing data corruption.
  • Improved System Stability: Designed for stability in demanding server and workstation environments.
  • Energy Efficiency: Low voltage operation (1.2V) reduces power consumption and heat generation.
  • Easy Installation: Standard DIMM form factor allows for simple installation and upgrade.

Additional Details

This Kingston memory module is rigorously tested to ensure compatibility and reliability. The ECC Unbuffered design is particularly suitable for systems where data integrity is critical. The 2400MHz speed provides a significant performance boost over slower memory modules, and the 16GB capacity allows for handling larger datasets and more demanding applications. It meets industry standards for DDR4 memory, ensuring compatibility with a wide range of systems. The module uses gold contacts for reliable connection.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess