EN
  • EN
  • DE

KTD-L3CL/4G

Part No KTD-L3CL/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947736-KTD-L3CL/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-L3CL/4G CAD Model

Description

The Kingston KTD-L3CL/4G is a 4GB DDR3L 1600MHz CL11 SODIMM memory module. This module is designed for laptops and other small form-factor devices requiring low-voltage operation and reliable performance. It's an excellent choice for upgrading or replacing memory in compatible systems to improve overall system responsiveness and multitasking capabilities.

Applications:

  • Laptop memory upgrades
  • Small form-factor PCs
  • Mini PCs
  • Embedded systems
  • Industrial PCs

Features:

  • 4GB capacity
  • DDR3L (Low Voltage)
  • 1600MHz clock speed
  • SODIMM form factor (204-Pin)
  • CL11 CAS Latency
  • 1.35V operating voltage

Benefits:

  • Increased system performance, allowing for smoother multitasking and faster application loading times.
  • Reduced power consumption with DDR3L technology, extending battery life in laptops and other portable devices.
  • Improved system responsiveness, enhancing the overall user experience.
  • Easy installation with the SODIMM form factor, making it a convenient upgrade for compatible systems.
  • Reliable performance with Kingston's quality assurance and testing processes, ensuring long-term stability.

Additional Details:

The KTD-L3CL/4G is a 204-pin Small Outline Dual Inline Memory Module (SODIMM) based on DDR3L SDRAM technology. It operates at a low voltage of 1.35V, making it more energy-efficient compared to standard DDR3 modules. This lower voltage operation reduces heat generation, which can contribute to improved system stability and longevity. The module features a clock speed of 1600MHz, providing fast data transfer rates for demanding applications. It has a CAS latency (CL) of 11, which represents the delay between the memory controller requesting data and the data being available. The combination of 4GB capacity and 1600MHz speed makes this module a suitable upgrade for a wide range of laptops and small form-factor devices. Kingston memory modules are known for their quality and reliability, undergoing rigorous testing to ensure compatibility and performance. This module is also compliant with industry standards, ensuring seamless integration into compatible systems. Upgrading to this module can significantly improve the performance of older laptops or systems with limited memory capacity, enabling users to run more applications simultaneously and experience smoother overall performance.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess