EN
  • EN
  • DE

KSM29RS8/8HDR

Part No KSM29RS8/8HDR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946342-KSM29RS8/8HDR
Series *
Ultra Librarian 3D Model Ultra Librarian KSM29RS8/8HDR CAD Model

Description

The Kingston KSM29RS8/8HDR is an 8GB DDR4 2933MHz ECC Registered DIMM. It's designed for servers and workstations that require high performance and reliability. This memory module utilizes ECC (Error-Correcting Code) to detect and correct single-bit memory errors, which is crucial for maintaining data integrity in critical applications. Registered DIMMs (RDIMMs) include a register between the DRAM modules and the system's memory controller, which reduces the load on the memory bus, allowing for greater stability and higher memory capacities.

Applications

  • Servers: Designed for use in server environments requiring high reliability and performance.
  • Workstations: Suitable for high-performance workstations used in content creation, scientific computing, and other demanding applications.
  • Data centers: Ideal for data centers where data integrity and uptime are critical.
  • Cloud computing platforms: Supports the memory requirements of cloud-based infrastructure.
  • High-performance computing (HPC): Can be used in HPC clusters to provide the necessary memory capacity and performance.

Features

  • 8GB capacity: Provides ample memory for demanding applications and virtual machines.
  • DDR4 technology: Offers higher speeds and lower power consumption compared to DDR3 memory.
  • 2933MHz speed: Delivers fast data transfer rates for improved system performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors to ensure data integrity.
  • Registered DIMM (RDIMM): Reduces the load on the memory bus for increased stability and higher memory capacities.
  • 288-pin DIMM: Standard DIMM form factor for DDR4 memory.
  • 1.2V voltage: Low voltage operation for reduced power consumption and heat generation.

Benefits

  • Improved reliability: ECC functionality ensures data integrity and reduces the risk of system crashes.
  • Enhanced performance: High speed and registered design contribute to faster data transfer rates and improved system performance.
  • Increased stability: Registered design reduces the load on the memory bus, improving system stability.
  • Higher memory capacity: RDIMMs allow for greater memory capacities compared to unbuffered DIMMs (UDIMMs).
  • Reduced power consumption: Low voltage operation reduces power consumption and heat generation.

Additional Details

The KSM29RS8/8HDR operates at a voltage of 1.2V. It conforms to JEDEC standards for DDR4 memory. The module includes a heat spreader for improved thermal performance. Consult the system's motherboard manual to ensure compatibility with DDR4 RDIMMs and the specified speed (2933MHz).

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess