EN
  • EN
  • DE

KHX16C10D3B1/8G

Part No KHX16C10D3B1/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947836-KHX16C10D3B1/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KHX16C10D3B1/8G CAD Model

Description

The Kingston KHX16C10D3B1/8G is an 8GB DDR3 (Double Data Rate 3) desktop memory module from Kingston's HyperX series. Designed for performance enthusiasts and gamers, this module offers a significant upgrade in memory capacity and speed, resulting in improved multitasking capabilities, faster application loading times, and enhanced gaming performance.

Applications

  • Gaming PCs: Specifically designed to enhance gaming performance by providing faster and more responsive memory.
  • High-Performance Desktops: Suitable for high-performance desktop computers used for demanding applications such as video editing, 3D rendering, and graphic design.
  • Workstations: Can be used in workstations requiring high-speed and high-capacity memory.
  • Custom-Built PCs: Ideal for custom-built PCs where performance is a top priority.

Features

  • 8GB Capacity: Provides a substantial amount of memory for demanding applications and heavy multitasking.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates and efficient performance.
  • UDIMM Form Factor: Standard form factor for desktop computers.
  • 1600MHz Clock Speed: Ensures fast data transfer rates and improved system performance.
  • PC3-12800: Complies with the PC3-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 240-Pin: Standard pin configuration for DDR3 UDIMM modules.
  • HyperX Series: Part of Kingston's HyperX series, known for its high performance and reliability.
  • CL10 Latency: Features a CAS latency of 10, offering a balance between speed and stability.

Benefits

  • Enhanced Gaming Performance: Provides smoother and more responsive gaming experiences with reduced lag and stuttering.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, improving productivity.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel quicker and more efficient.
  • Increased System Stability: High-quality components and thorough testing ensure reliable performance and stability.

Additional Details

The Kingston KHX16C10D3B1/8G is manufactured using high-quality components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the demanding needs of performance enthusiasts and gamers, providing a cost-effective way to significantly improve system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The heat spreader design helps dissipate heat, maintaining optimal performance even under heavy loads. Always check your system's specifications to ensure compatibility with DDR3 UDIMM modules before purchasing.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess