EN
  • EN
  • DE

KHX1600C9D3K8/32GX

Part No KHX1600C9D3K8/32GX
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64x8 UDIMM Kit 1Rx8 (32GB 8x4G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948111-KHX1600C9D3K8/32GX
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1600C9D3K8/32GX CAD Model

Description

The Kingston KHX1600C9D3K8/32GX is a kit of eight 4GB DDR3 desktop memory modules (DIMMs), totaling 32GB, from Kingston's HyperX series. Designed for high-performance computing, this memory kit provides a substantial boost in memory capacity and speed, enhancing the overall system performance of desktop computers, particularly those used for gaming, content creation, and other memory-intensive applications.

Applications:

  • Gaming PCs: Enhances gaming performance by providing ample memory for smooth gameplay, faster loading times, and improved frame rates, especially in high-resolution and graphically demanding games.
  • High-Performance Desktops: Suitable for desktop computers used for demanding tasks such as video editing, 3D rendering, graphic design, and scientific simulations.
  • Workstations: Improves the performance of workstations used for professional applications, enabling faster processing, smoother multitasking, and efficient handling of large datasets.
  • Content Creation: Ideal for systems used for content creation, such as video editing, graphic design, and animation, providing the necessary memory for handling large media files and complex projects.

Features:

  • 32GB Capacity (8 x 4GB): Provides a large amount of memory for running multiple applications simultaneously and handling extensive datasets.
  • DDR3 Technology: Utilizes DDR3 SDRAM, which offers improved performance and efficiency compared to older memory technologies.
  • PC3-12800: Operates at a speed of 1600MHz, enabling fast data transfer between the memory and the processor.
  • 240-Pin DIMM: Standard desktop memory form factor, ensuring compatibility with a wide range of motherboards that support DDR3 memory.
  • Unbuffered: Designed for general use in desktop computers and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for non-critical applications.
  • CL9 Latency: Features a CAS Latency of 9, indicating the delay between the time a memory controller requests data and the time it becomes available.
  • 1.65V: Operates at a voltage of 1.65V.

Benefits:

  • Improved Gaming Performance: Allows for smoother gameplay, reduced lag, and faster loading times in games, even at high resolutions and settings.
  • Enhanced System Responsiveness: Makes the computer more responsive, especially when running multiple applications or working with large files.
  • Faster Processing: Significantly improves the speed and efficiency of demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without experiencing slowdowns, enhancing productivity and efficiency.
  • Improved Content Creation Workflow: Provides the necessary memory for handling large media files and complex projects, streamlining the content creation workflow.

The Kingston KHX1600C9D3K8/32GX is a high-performance memory kit designed to significantly enhance the performance of desktop computers used for gaming, content creation, and other memory-intensive applications. Its 32GB capacity and 1600MHz speed make it an excellent choice for users seeking a substantial upgrade in system performance.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess