EN
  • EN
  • DE

KHX1600C9D3K2/8G

Part No KHX1600C9D3K2/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64x2 UDIMM Kit (8GB 2x4G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947945-KHX1600C9D3K2/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1600C9D3K2/8G CAD Model

Description

The Kingston KHX1600C9D3K2/8G is a kit of two 4GB DDR3-1600MHz HyperX memory modules, totaling 8GB. Designed for high-performance desktops and gaming rigs, this kit offers a balance of speed and capacity. The modules feature a CAS latency of 9 and operate at 1.65V, delivering responsive performance for demanding applications and games. The kit is part of the Kingston HyperX series, known for its quality and reliability.

Applications

  • Gaming PCs
  • High-Performance Desktops
  • Video Editing
  • Graphic Design
  • Multi-tasking

Features

  • 8GB Kit (2 x 4GB Modules)
  • DDR3-1600MHz (PC3-12800)
  • CAS Latency: 9
  • Voltage: 1.65V
  • HyperX Heat Spreader

Benefits

  • Improved Gaming Performance: Faster memory speeds provide smoother gameplay and reduced loading times.
  • Enhanced Multi-tasking: Run multiple applications simultaneously without performance degradation.
  • Effective Heat Dissipation: HyperX heat spreader keeps the modules cool during intense usage.
  • Dual-Channel Performance: Optimized for dual-channel memory configurations.
  • Reliable Performance: Kingston's reputation for quality ensures long-term reliability.

Additional Details

This Kingston HyperX memory kit is built with high-quality components and undergoes rigorous testing to ensure stability and compatibility. The heat spreader is designed to effectively dissipate heat, preventing thermal throttling and maintaining optimal performance even under heavy workloads. This kit is designed for easy installation and is compatible with a wide range of DDR3-compatible motherboards. The dual-channel configuration allows for increased memory bandwidth and improved overall system performance.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess