EN
  • EN
  • DE

KHX1600C9D3/8G

Part No KHX1600C9D3/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948096-KHX1600C9D3/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1600C9D3/8G CAD Model

Description

The Kingston KHX1600C9D3/8G is an 8GB DDR3 desktop memory module (DIMM) from Kingston's HyperX series. Designed for high-performance computing, it provides a significant boost in memory capacity and speed, enhancing the overall system performance of desktop computers.

Applications:

  • Gaming PCs: Enhances gaming performance, allowing for smoother gameplay, faster loading times, and improved frame rates.
  • High-Performance Desktops: Suitable for desktop computers used for demanding tasks such as video editing, 3D rendering, and graphic design.
  • Workstations: Improves the performance of workstations used for professional applications, providing faster processing and smoother multitasking.
  • General Computing: Upgrades the memory of desktop computers for everyday use, improving overall system responsiveness and efficiency.

Features:

  • 8GB Capacity: Provides a substantial amount of memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 SDRAM, which offers improved performance and efficiency compared to older memory technologies.
  • PC3-12800: Operates at a speed of 1600MHz, enabling fast data transfer between the memory and the processor.
  • 240-Pin DIMM: Standard desktop memory form factor, ensuring compatibility with a wide range of motherboards.
  • Unbuffered: Designed for general use in desktop computers and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for non-critical applications.
  • CL9 Latency: Features a CAS Latency of 9, which indicates the delay between the time a memory controller tells the memory module to access a particular memory location and the time the data is available.
  • 1.65V: Operates at a voltage of 1.65V.

Benefits:

  • Improved Gaming Performance: Allows for smoother gameplay, reduced lag, and faster loading times in games.
  • Enhanced System Responsiveness: Makes the computer more responsive, especially when running multiple applications or working with large files.
  • Faster Processing: Improves the speed and efficiency of demanding tasks such as video editing and 3D rendering.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without experiencing slowdowns.
  • Easy Installation: Can be easily installed in most desktop computers with available DIMM slots.

The Kingston KHX1600C9D3/8G is a reliable and high-performance memory module designed to enhance the performance of desktop computers. Its 8GB capacity and 1600MHz speed make it suitable for a wide range of applications, from gaming to professional tasks.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess