EN
  • EN
  • DE

KF432C16BBAK2/16

Part No KF432C16BBAK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description Kingston FURY Beast RGB 16GB 3200MHz DDR4 CL16 DIMM (Kit of 2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946150-KF432C16BBAK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian KF432C16BBAK2/16 CAD Model

Description

The Kingston FURY KF432C16BBAK2/16 is a 16GB (2x8GB) kit of DDR4 3200MHz CL16 desktop memory modules from the Kingston FURY Beast series. This kit is designed to provide a significant performance boost for gaming, video editing, and other memory-intensive applications. With its high speed and low latency, it offers improved responsiveness and smoother multitasking.

Applications

  • Gaming PCs: Enhances gaming performance by providing faster memory access for smoother gameplay.
  • Video Editing Workstations: Improves the speed and efficiency of video editing tasks.
  • Content Creation: Ideal for content creators who need fast and reliable memory for their workflows.
  • Desktop PC Upgrades: A great choice for upgrading the memory in desktop PCs to boost overall performance.
  • High-Performance Computing: Suitable for applications that require high memory bandwidth and low latency.

Features

  • 16GB Kit (2x8GB): Provides 16GB of memory in a dual-channel configuration for improved performance.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and lower power consumption compared to DDR3.
  • 3200MHz Speed: Operates at a frequency of 3200MHz, providing fast and efficient memory performance.
  • CL16 Latency: Features a CAS latency of 16, which contributes to lower overall latency and faster response times.
  • XMP Ready: Intel Extreme Memory Profile (XMP) ready for easy overclocking and optimized performance.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and enhanced aesthetics.

Benefits

  • Improved Gaming Performance: Enhances frame rates and reduces lag for a smoother gaming experience.
  • Faster Video Editing: Accelerates video editing tasks and reduces rendering times.
  • Enhanced Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased Productivity: Boosts productivity by enabling faster data access and processing.
  • Easy Overclocking: Simplifies the overclocking process with XMP profiles, allowing users to achieve higher performance.

Additional Details

The KF432C16BBAK2/16 operates at a voltage of 1.35V, which is standard for high-speed DDR4 memory. It features a 288-pin DIMM connector and is compatible with a wide range of desktop motherboards. The black heat spreader not only provides efficient cooling but also adds a stylish touch to your system. Detailed specifications can be found in the official Kingston datasheet, including timings and other relevant technical information. The module is RoHS compliant, adhering to environmental standards for hazardous substance reduction. This memory kit will improve the application loading times, and the responsiveness of the overall system due to the dual-channel configuration providing higher bandwidth.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess