The KE44B-26BN/4GB is a 4GB DDR4 SODIMM memory module manufactured by Kingston. This module is designed for use in laptops, small form factor PCs, and other devices that require a compact memory solution. DDR4 (Double Data Rate 4) is the latest generation of SDRAM (Synchronous Dynamic Random-Access Memory), offering higher speeds, lower voltage, and increased capacity compared to its predecessors.
Applications:
- Laptops: Upgrading or replacing memory in laptop computers.
- Small Form Factor PCs: Increasing the memory capacity in mini-PCs and other compact desktops.
- All-in-One Computers: Adding more memory to all-in-one desktop computers.
- Embedded Systems: Used in some embedded systems requiring DDR4 memory.
- Industrial PCs: Employed in industrial PCs for data processing and storage.
Features:
- 4GB Capacity: Provides 4 gigabytes of memory for running applications and storing data.
- DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
- SODIMM Form Factor: Small Outline Dual Inline Memory Module designed for laptops and small devices.
- 2666MHz Speed: Operates at a frequency of 2666 MHz.
- Unbuffered: Unbuffered memory is commonly used in desktop and laptop computers.
Benefits:
- Improved Performance: Increases system responsiveness and allows for smoother multitasking.
- Increased Memory Capacity: Provides more memory for running demanding applications.
- Lower Power Consumption: DDR4 technology reduces power consumption compared to DDR3.
- Easy Installation: SODIMM modules are easy to install in compatible laptops and computers.
- Reliable Operation: Kingston is a well-known and trusted manufacturer of memory modules.
Technical Specifications:
The KE44B-26BN/4GB is a 4GB DDR4 SODIMM operating at 2666MHz. It is likely unbuffered and non-ECC. The operating voltage is typically 1.2V, a significant reduction compared to DDR3. The module has a 260-pin connector. Actual timings (CAS latency, tRCD, tRP) may vary. Consult the product datasheet for specific timing details. It is RoHS compliant.