EN
  • EN
  • DE

HX432C16FB3A/16

Part No HX432C16FB3A/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 2Gx64 UDIMM HyperX FURY (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945956-HX432C16FB3A/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16FB3A/16 CAD Model

Description

The Kingston HyperX Fury HX432C16FB3A/16 is a 16GB DDR4 3200MHz CL16 memory module designed for high-performance desktop PCs. Part of the HyperX Fury series, this module is suitable for gaming, content creation, and other demanding applications. It features a black heat spreader for efficient cooling and a stylish look. It supports Intel XMP for easy overclocking.

Applications

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Systems
  • Video Editing Rigs

Features

  • 16GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • DIMM Form Factor
  • CL16 CAS Latency
  • Black Heat Spreader
  • Intel XMP Support

Benefits

  • Increased Performance: Experience faster application loading, smoother gaming, and improved multitasking capabilities.
  • Enhanced Responsiveness: Benefit from reduced latency and improved system responsiveness.
  • Easy Overclocking: Intel XMP support allows for easy overclocking to achieve optimal performance.
  • Stylish Design: The black heat spreader adds a touch of style to your system.
  • Reliable Operation: Kingston HyperX memory is rigorously tested to ensure stability and reliability.

Technical Specifications

The HX432C16FB3A/16 module features a 288-pin DIMM design and operates at a voltage of 1.35V. It supports Intel XMP, allowing for easy overclocking on compatible systems. The black heat spreader helps to dissipate heat, ensuring stable operation even under heavy loads. The timings are CL16 with a latency of 16-18-18.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess