EN
  • EN
  • DE

HX430C15PB3K2/32BK

Part No HX430C15PB3K2/32BK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3000 2Gx64x2 UDIMM HyperX FURY Kit (32GB 2x16G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946170-HX430C15PB3K2/32BK
Series *
Ultra Librarian 3D Model Ultra Librarian HX430C15PB3K2/32BK CAD Model

Description

The Kingston HyperX Fury HX430C15PB3K2/32BK is a 32GB (2x16GB) DDR4 3000MHz CL15 dual-channel memory kit. This kit belongs to the HyperX Fury series and is tailored for high-performance desktops, gaming rigs, and content creation workstations. It's designed to provide a significant boost in memory capacity and speed, allowing for smoother multitasking and improved performance in demanding applications. The kit features a black heat spreader with a low profile design and is Intel XMP-ready for easy overclocking.

Applications

  • High-Performance Gaming PCs
  • Content Creation Workstations
  • Video Editing Systems
  • 3D Rendering Machines
  • Demanding Applications

Features

  • 32GB Kit (2x16GB Modules)
  • DDR4 Technology
  • 3000MHz Speed
  • DIMM Form Factor
  • CL15 CAS Latency
  • Black Low-Profile Heat Spreader
  • Intel XMP Ready
  • Dual-Channel Kit

Benefits

  • Enhanced Performance: Enables faster loading times, smoother gameplay, and quicker rendering.
  • Improved Multitasking: Allows for seamless handling of multiple applications and processes simultaneously.
  • Optimized Responsiveness: Delivers reduced latency and enhanced system responsiveness, even under heavy workloads.
  • Intel XMP Ready: Simplifies overclocking for increased performance with pre-defined profiles.
  • Low-Profile Design: Ensures compatibility with a wider range of CPU coolers and smaller form-factor systems.
  • Reliable Stability: Undergoes rigorous testing to ensure long-term reliability and stability.

Technical Specifications

The HX430C15PB3K2/32BK kit includes two 16GB DDR4 modules, each with a 288-pin DIMM design, and operates at a voltage of 1.35V. It is Intel XMP-ready, allowing for easy overclocking to the specified speed via compatible motherboards. The module features a black low-profile heat spreader for effective heat dissipation in confined spaces. The timings are CL15 with a latency of 15-17-17. It is engineered for optimal dual-channel performance on supporting motherboards. The BK suffix indicates a black heat spreader.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess