EN
  • EN
  • DE

HX318C10FWK2/16

Part No HX318C10FWK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1866 2Gx64 UDIMM HyperX FURY (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947232-HX318C10FWK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX318C10FWK2/16 CAD Model

Description

The Kingston HX318C10FWK2/16 is a 16GB (2x8GB) kit of DDR3L-1866MHz CL10 DIMM (Double Data Rate 3, Low Voltage) high-performance memory modules from Kingston's HyperX Fury White series. Designed to enhance the performance of desktop computers, these modules are ideal for gamers, content creators, and users who demand high speed and reliability.

Applications:

  • High-performance gaming PCs
  • Workstations for content creation (video editing, graphic design)
  • Desktop computers requiring memory upgrades
  • Systems running memory-intensive applications
  • Overclocking and performance tuning

Features:

  • 16GB (2x8GB) Kit: Contains two 8GB memory modules, allowing for dual-channel operation and increased bandwidth.
  • DDR3L Technology: Operates at a low voltage of 1.35V, reducing power consumption and heat generation.
  • 1866MHz Speed: Runs at a frequency of 1866MHz, providing fast data transfer rates.
  • CL10 Latency: Features a CAS Latency (CL) of 10, ensuring quick response times.
  • White Heat Spreader: Equipped with a stylish white heat spreader for efficient heat dissipation and aesthetic appeal.
  • Plug and Play Functionality: Automatically overclocks to the highest frequency allowed by the system BIOS, simplifying installation.
  • Intel XMP Ready: Supports Intel Extreme Memory Profiles (XMP), enabling easy overclocking and performance optimization.

Benefits:

  • Improved Gaming Performance: Enhances frame rates and reduces lag in demanding games.
  • Faster Content Creation: Speeds up video editing, graphic design, and other content creation tasks.
  • Increased Multitasking Capability: Allows for smoother multitasking and running multiple applications simultaneously.
  • Reduced Power Consumption: Low voltage operation helps reduce power consumption and heat generation.
  • Easy Installation: Plug and Play functionality simplifies installation and configuration.
  • Enhanced System Stability: Reliable components and efficient heat dissipation ensure stable system performance.

Additional Details:

The Kingston HX318C10FWK2/16 memory kit is designed to be compatible with a wide range of desktop motherboards that support DDR3L memory. The white heat spreader not only provides efficient cooling but also adds a touch of style to the system. The Plug and Play functionality makes it easy for users of all skill levels to install and configure the memory. Its Intel XMP support allows advanced users to fine-tune memory timings and frequencies for even greater performance. Always check your motherboard's specifications to ensure compatibility before purchasing.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess