The EMMC04G-M627-X01U is an embedded MultiMediaCard (eMMC) manufactured by Kingston. It's a type of non-volatile memory commonly used for mass storage in mobile devices and other embedded systems. This particular eMMC has a capacity of 4GB.
Applications
- Smartphones: Used as the primary storage for the operating system, applications, and user data.
- Tablets: Similar to smartphones, it provides storage for the tablet's software and files.
- Wearable Devices: Smartwatches, fitness trackers, and other wearables use eMMC for storing firmware and data.
- Embedded Systems: Various industrial and consumer embedded systems utilize eMMC for reliable storage.
- GPS Devices: Navigation systems employ eMMC to store maps and related data.
Features
- 4GB Capacity: Offers sufficient storage for basic operating systems and applications.
- eMMC Interface: Adheres to the eMMC standard for easy integration with host devices.
- NAND Flash Memory: Employs NAND flash technology for non-volatile storage.
- Managed NAND: Simplifies storage management by handling wear leveling and error correction internally.
- High-Speed Data Transfer: Provides fast read and write speeds for quick application loading and data access.
Benefits
- Compact Size: The small form factor makes it ideal for space-constrained devices.
- Reliable Storage: NAND flash memory offers excellent data retention and durability.
- Fast Performance: Enables smooth operation of applications and quick boot times.
- Easy Integration: The eMMC interface simplifies the design and development process.
- Low Power Consumption: Contributes to longer battery life in portable devices.
Additional Details
The EMMC04G-M627-X01U operates within a specified temperature range, typically from -25°C to 85°C. It supports various eMMC features such as boot mode, sleep mode, and secure erase. The exact performance characteristics (read/write speeds, power consumption) can be found in the product datasheet provided by Kingston. The specific controller within this eMMC handles the complex task of managing the NAND flash, including wear leveling, bad block management, and error correction (ECC), ensuring reliable data storage over the lifespan of the device.