EN
  • EN
  • DE

DTKN/256GB

Part No DTKN/256GB
Manufacturer Kingston
Catalog Memory Cards
Description 256GB DataTraveler Kyson USB 3.2 Gen 1 Metal Flash Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461309-DTKN/256GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 256GB
Memory Type Non-Volatile
Speed - Read 200MB/s
Speed - Write 60MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 39.00mm L x 12.60mm W x 4.90mm H
Ultra Librarian 3D Model Ultra Librarian DTKN/256GB CAD Model

Description

The 256GB DataTraveler Kyson USB 3.2 Gen 1 Metal Flash Drive from Kingston offers an impressive blend of capacity, speed, and durability for users requiring high-volume portable storage. Its ample 256GB space is perfect for storing large files, including high-definition photos, videos, and significant amounts of data. This drive employs USB 3.2 Gen 1 technology, facilitating rapid data transfer rates that significantly reduce the time spent moving files to and from your computer. The metal casing not only provides a sophisticated look but also adds an extra layer of physical protection to safeguard your digital content. Furthermore, the compact, lightweight design ensures that this flash drive is not only functional but also convenient and portable. The reliability of the Kingston brand means you can trust this device to securely store and transport your most important data.

You May Also Be Interested in

Kingston
1TB MICROSDXC CANVAS SELECT PLUS
Need more? Email Us
Phoenix Contact
SD-FLASH-2GB-EV-EMOB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess