EN
  • EN
  • DE

641918\KVR667D2N5/2G

Part No 641918\KVR667D2N5/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950775-641918\KVR667D2N5/2G
Series *
Ultra Librarian 3D Model Ultra Librarian 641918\KVR667D2N5/2G CAD Model

Description

The Kingston KVR667D2N5/2G is a 2GB DDR2 667MHz CL5 DIMM desktop memory module. It is designed to provide a reliable and cost-effective upgrade for older desktop systems that support DDR2 memory. This module helps to improve system performance by increasing the amount of available RAM, allowing for smoother multitasking and faster application loading times.

Applications

  • Desktop PC Upgrades: Enhances the performance of older desktop computers.
  • General Computing: Improves multitasking capabilities for everyday tasks.
  • Office Applications: Boosts performance for word processing, spreadsheets, and presentations.
  • Web Browsing: Provides a smoother and more responsive web browsing experience.
  • Light Gaming: Improves performance for less demanding gaming titles.

Features

  • 2GB Capacity: Provides a significant boost in system memory.
  • DDR2 Technology: Compatible with older desktop systems that support DDR2 memory.
  • 667MHz Clock Speed: Offers a fast data transfer rate for improved performance.
  • CL5 Latency: Provides a balance between speed and responsiveness.
  • 240-Pin DIMM: Standard form factor for desktop PC memory modules.

Benefits

  • Improved System Performance: Enhances overall system performance and responsiveness.
  • Smoother Multitasking: Allows for seamless switching between multiple applications.
  • Faster Application Loading: Reduces the time it takes to load and run applications.
  • Cost-Effective Upgrade: Provides an affordable way to extend the life of older desktop systems.
  • Easy Installation: Simple to install in compatible desktop PCs.

Additional Details

The KVR667D2N5/2G module operates at 1.8V and adheres to the JEDEC standards for DDR2 memory modules. It is a 240-pin DIMM and is designed to be installed in pairs for optimal performance on dual-channel motherboards, although it can be used as a single module as well. The module is unbuffered and non-ECC. Its dimensions are standard for DDR2 DIMMs. To ensure compatibility, verify that your desktop PC's motherboard supports DDR2 memory and that the available memory slots are 240-pin DIMM slots.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess