EN
  • EN
  • DE

08EMCP08-EL3BT227

Part No 08EMCP08-EL3BT227
Manufacturer Kingston
Catalog DDR
Description eMCP 8GB eMMC5.0 + 8Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956506-08EMCP08-EL3BT227
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP08-EL3BT227 CAD Model

Description

The 08EMCP08-EL3BT227 is an eMMC (embedded MultiMediaCard) memory module manufactured by Kingston. eMMC is a type of flash memory commonly used in mobile devices and embedded systems for storage purposes.

Applications:

  • Smartphones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Serves as the storage medium for operating system, apps, and files.
  • Embedded Systems: Integrated into embedded systems for storing firmware, data logs, and application software.
  • Wearable Devices: Utilized in smartwatches, fitness trackers, and other wearable devices for storage.

Features:

  • eMMC Standard: Complies with the eMMC standard for reliable performance and compatibility.
  • NAND Flash Memory: Uses NAND flash memory for non-volatile data storage.
  • High Density: Offers a large storage capacity for storing applications, data, and media files.
  • Fast Data Transfer Rates: Provides fast read and write speeds for quick access to data.
  • Managed NAND: Includes built-in controller for managing the NAND flash memory, including wear leveling and error correction.

Benefits:

  • Reliable Storage: Provides reliable and durable data storage.
  • Fast Performance: Enables quick boot-up times and application loading.
  • Simplified Integration: Managed NAND simplifies integration into embedded systems.
  • Compact Size: Allows for smaller and more compact device designs.

The 08EMCP08-EL3BT227 eMMC module provides a complete storage solution for mobile devices and embedded systems. Key specifications include storage capacity (likely 8GB or 16GB), operating voltage, temperature range, and read/write speeds. The EL3BT227 suffix likely denotes specific performance characteristics or packaging details. Consult the Kingston datasheet for the 08EMCP08-EL3BT227 for detailed technical specifications and usage guidelines.

You May Also Be Interested in

NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,646 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess