The 08EMCP04-NL3DT227-A01 is an eMMC (embedded MultiMediaCard) memory module manufactured by Kingston. It's a type of flash memory commonly used for storage in mobile devices and embedded systems.
Applications:
- Smartphones: Used as the primary storage for operating system, applications, and user data.
- Tablets: Functions as the main storage for operating systems, apps, and user files.
- Embedded Systems: Employed in various embedded applications requiring non-volatile storage.
- GPS Devices: Stores map data, software, and user settings.
Features:
- eMMC Interface: Standardized interface for easy integration with host controllers.
- NAND Flash Memory: Provides high-density, non-volatile storage.
- Managed NAND: Includes built-in controller for flash management tasks like wear leveling and error correction.
- Compact Form Factor: Enables use in space-constrained applications.
Benefits:
- High Storage Capacity: Offers sufficient storage for operating systems, applications, and user data.
- Reliable Data Storage: Provides robust data retention and error correction capabilities.
- Simplified Integration: Eases design and development efforts due to the standardized interface.
- Improved System Performance: Contributes to faster boot times and application loading speeds.
Additional Details:
The 08EMCP04-NL3DT227-A01 eMMC module integrates NAND flash memory and a controller within a single package. The controller manages the complexities of NAND flash, including wear leveling, bad block management, and error correction, making it easier for system designers to incorporate flash storage into their products. It operates on a standard supply voltage and complies with JEDEC eMMC specifications. The specific storage capacity can vary, so referring to the product datasheet is crucial for accurate information. Its compact size and low power consumption make it ideal for mobile and embedded applications.