EN
  • EN
  • DE

SC23-12GWA

Part No SC23-12GWA
Manufacturer Kingbright
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 2.24" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 8.8V 20mA 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.367", 60.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Dimension 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
Digit/Alpha Size 2.24" (56.90mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Green
Voltage - Forward (Vf) (Typ) 8.8V
Current - Test 20mA
Millicandela Rating 65mcd
Wavelength - Peak 565nm
Power Dissipation (Max) 250mW
Package / Case 10-DIP (2.367", 60.10mm)
Base Product Number SC23-12
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242591-SC23-12GWA
Ultra Librarian 3D Model Ultra Librarian SC23-12GWA CAD Model

Description

This LED character and numeric display module is a high-quality electronic component that is perfect for a wide range of applications. It features a green color, a tube package, and a standard package of 10. With a millicandela rating of 65mcd, a voltage - forward (Vf) (Typ) of 8.8V, and a current - test of 20mA, this display module provides a bright and clear display. The display type is 7-segment, with one character and a digit/alpha size of 2.24" (56.90mm). The common pin is common cathode, and the package/case is 10-DIP (2.367", 60.10mm). The dimension of this electronic component is 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm), making it easy to install and use. This electronic component is manufactured by Kingbright, a trusted name in the industry.

    You May Also Be Interested in

    Lite-On Inc.
    DISPLAY 7SEG 0.36" SGL GRN 10DIP
    Need more? Email Us
    Broadcom Limited
    DISPLAY 7SEG 0.28" DBL ORG 10SMD
    Lowest to $4.0649
    Broadcom Limited
    DISP 7SEG 0.56" OV/FL RED 10DIP
    Lowest to $32.6126
    ON Semiconductor
    DISPLAY 7-SEG 0.3" SGL RED 14DIP
    Lowest to $5.8209
    Broadcom Limited
    DISPLAY 7SEG 0.4" DBL GRN 18DIP
    Need more? Email Us
    Broadcom Limited
    DISPLAY 7-SEG 0.4" DBL RED 18DIP
    Need more? Email Us
    ON Semiconductor
    DISP 7SEG 0.56" 1.5DIG RED 18DIP
    Need more? Email Us
    Broadcom Limited
    DISPLAY 7SEG 0.56" SGL GRN 10DIP
    Lowest to $2.7650
    Lite-On Inc.
    DISPLAY 7-SEG 0.3" SGL RED 10DIP
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess