Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 150mcd
Lens Style Round with Domed Top
Lens Size 0.80mm Dia
Voltage - Forward (Vf) (Typ) 1.75V
Current - Test 2mA
Viewing Angle 40°
Mounting Type Surface Mount
Wavelength - Dominant 630nm
Wavelength - Peak 645nm
Package / Case 0805 (2012 Metric)
Supplier Device Package 2012
Size / Dimension 2.00mm L x 1.25mm W
Height (Max) 1.15mm
Base Product Number APTD2012
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1338739-APTD2012LSURCK
Ultra Librarian 3D Model Ultra Librarian APTD2012LSURCK CAD Model

Description

The Kingbright APTD2012LSURCK is a surface mount LED indication module that is perfect for applications that require a compact and efficient display.

  • LED Color: Red
  • Millicandela Rating: 150mcd
  • Forward Voltage: 1.75V
  • Viewing Angle: 40 degrees
  • Lens Style: Round with Domed Top
  • Package/Case: 0805
  • Dimension: 2.00mm L x 1.25mm W
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Bivar Inc.
LED GREEN CLEAR 6PLCC SMD / Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
ECAD model for SMP6-GC
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for DH565
Lumex Opto/Components Inc.
LED YELLOW DIFFUSED 1206 SMD / Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)
Lowest to $0.3244
ECAD model for SML-LXR1206YD-TR
Rohm Semiconductor
Lowest to $0.4466
ECAD model for SML-D12M8WT86 N
Lumex Opto/Components Inc.
LED RED DIFFUSED SMD / Red LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.2138
ECAD model for SML-LX0603IW-TR
Stanley Electric Co
LED RED CLEAR SURFACE MOUNT / Red 632nm LED Indication - Discrete 2.6V 2-PLCC
Lowest to $0.3687
ECAD model for VFGV1104LS-TR
ams
LED TOPLED BLUE 471NM CLR 2-PLCC
Need more? Email Us
ECAD model for LB T673-M2P1-35-Z4A4-10-R18-Z
Rohm Semiconductor
Lowest to $0.1478
ECAD model for SML-E12M8WT86N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1779 $50.7015
685+ $0.1460 $100.0100
1,065+ $0.1414 $150.5910
1,465+ $0.1369 $200.5585
1,890+ $0.1323 $250.0470
2,530+ $0.1186 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention