Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Manufacturer Kingbright
Package Reel - TR
Mounting Surface Mount
Package 1206 (3216 Metric)
Case / Package Chip LED
Family Name APT3216
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number Q4211415, 754-1141-1, 754-1141-2, 754-1141-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861602-APT3216SGC
Ultra Librarian 3D Model Ultra Librarian APT3216SGC CAD Model

Description

The Kingbright electronic component with the Win Source Part Number 861602-APT3216SGC is a green 568nm LED indication - discrete 2.2V 1206 (3216 Metric) product.

  • Package: reel - TR
  • Mounting Style: surface mount
  • Supply and Demand Status: limited
  • Quantity Per Package: 2000
  • Estimated Production Lead Time: 7 weeks
  • MSL Level: 3 (168 hours)
  • REACH Status: unaffected
  • HTSUS: 8541.40.2000

You May Also Be Interested in

LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
LITE-ON Technology
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHJGTNN
LITE-ON Technology
LED RED DIFFUSED 3MM T/H
Need more? Email Us
ECAD model for LTL-2221AT
LITE-ON Technology
LED ORANGE-RED CLR 1208 SMD R/A
Need more? Email Us
ECAD model for LTST-S321EKT
LITE-ON Technology
LED RED CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930KDKT
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL-307C
Everlight Electronics Co Ltd
5.0mm Round Type LED Lamps | LED RED DIFFUSED 5MM ROUND T/H
Lowest to $0.0344
ECAD model for 333-2SURD/S530-A3
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2H3KEK
LITE-ON Technology
LED BLUE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930UBKT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1076 $50.0340
1,135+ $0.0883 $100.2205
1,755+ $0.0855 $150.0525
2,420+ $0.0828 $200.3760
3,125+ $0.0800 $250.0000
4,185+ $0.0717 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention