EN
  • EN
  • DE

AA4040P3C-P22

Part No AA4040P3C-P22
Manufacturer Kingbright
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM SIDE VIEW SMD / Phototransistors 940nm Side View 2-SMD, Boomerang
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr Kingbright
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 120°
Power - Max 100 mW
Mounting Type Surface Mount, Right Angle
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C
Package / Case 2-SMD, Boomerang
Base Product Number AA4040
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Names 754-2205-2,754-2205-1,754-2205-6
Standard Package 500
Win Source Part Number 1042375-AA4040P3C-P22
Ultra Librarian 3D Model Ultra Librarian AA4040P3C-P22 CAD Model

Description

The AA4040P3C-P22 is a phototransistor from Kingbright.

  • Maximum Power: 100 mW
  • Voltage Rating: 30V
  • Viewing Angle: 120 degrees
  • Wavelength: 940nm
  • Mounting Type: surface mount, right angle
  • RoHS Compliant: yes
  • Temperature Range: -40 to 85 degrees Celsius

You May Also Be Interested in

Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BLACK 0805
Lowest to $0.0474
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Silicon PIN Photodiode, -40 to 100 °C, 2 x 4.6 x 1.1 mm
Lowest to $0.7659
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess