EN
  • EN
  • DE

L-170UYGE

Part No L-170UYGE
Manufacturer Kingbright Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827100-L-170UYGE
Ultra Librarian 3D Model Ultra Librarian L-170UYGE CAD Model

Description

The Kingbright L-170UYGE is a 1.7mm x 0.8mm SMD chip LED. It emits an ultra-yellow green light and is designed for a wide variety of indicator applications. The small size and surface mount design make it well-suited for compact and densely populated PCBs.

Applications:

  • Backlighting
  • Indicator lights
  • Status indicators
  • Consumer electronics
  • Medical equipment

Features:

  • Small size: 1.7mm x 0.8mm
  • Surface mount design
  • Ultra-yellow green light emission
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Space Saving: The small size of the LED allows for compact designs, ideal for applications with limited space.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Vibrant Light Output: Emits a bright and easily visible ultra-yellow green light, suitable for indicator applications.
  • Energy Efficient: Low power consumption helps to reduce energy costs and extend battery life in portable devices.
  • Wide Viewing Angle: Provides a wide viewing angle for improved visibility from different perspectives.

The L-170UYGE is packaged on tape and reel for automated assembly. It is RoHS compliant. Technical specifications include a forward voltage of typically 2.0V and a luminous intensity of typically 12.5 mcd. The peak wavelength is 573 nm.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess