EN
  • EN
  • DE

KPTL-3216SURCK

Part No KPTL-3216SURCK
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Red 650nm 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 3216
Color Red
Dominant Wavelength 630 nm
Forward Current 20 mA
Forward Voltage 1.95 V
Lens Color Clear
Lens Style Colorless, Diffused, Rectangular, Round
Luminous Intensity 230 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 70 °
Wavelength 630 nm
Win Source Part Number 984251-KPTL-3216SURCK
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTL-3216SURCK CAD Model

Description

The Kingbright Corporation KPTL-3216SURCK is a red LED that is surface-mounted and has a forward voltage of 1.95V.

  • Manufacturer: Kingbright Corporation
  • Mounting: Surface-Mounted
  • Forward Voltage: 1.95V
  • Luminous Intensity: 230 mcd
  • Forward Current: 20mA
  • Viewing Angle: 70 degrees
  • Wavelength: 630nm
  • RoHS Compliant: Yes
  • Win Source Part Number: 984251-KPTL-3216SURCK
  • Category: Optics - LEDs - Light Pipes

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Yellow Green 575nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7274 $50.9180
170+ $0.5969 $101.4730
260+ $0.5782 $150.3320
360+ $0.5596 $201.4560
465+ $0.5409 $251.5185
620+ $0.4850 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess