EN
  • EN
  • DE

KPTB-1615SURKZGC

Part No KPTB-1615SURKZGC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Red 630NM+GREEN 525NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984246-KPTB-1615SURKZGC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTB-1615SURKZGC CAD Model

Description

The KPTB-1615SURKZGC is a bi-color LED manufactured by Kingbright Corporation. It features both Super Red (SURK) and Green (ZGC) colors in a single package. This LED is designed for surface mount applications and is commonly used for indication purposes where distinct color differentiation is required. The package size is 1.6mm x 1.5mm, making it suitable for applications with limited space.

Applications:

      
  • Status indicators in electronic devices
  •   
  • Backlighting for small LCD displays
  •   
  • Industrial control panels
  •   
  • Consumer electronics
  •   
  • Medical equipment

Features:

      
  • Bi-color LED: Combines Super Red and Green colors in a single package.
  •   
  • Surface mount technology (SMT): Designed for automated assembly.
  •   
  • Compact size: Small footprint allows for high-density mounting on PCBs.
  •   
  • Low current operation: Minimizes power consumption.
  •   
  • Wide viewing angle: Provides good visibility.
  •   
  • RoHS compliant: Lead-free and environmentally friendly.

Benefits:

      
  • Reduced component count: Single LED provides two distinct colors.
  •   
  • Simplified assembly: SMT design facilitates automated placement.
  •   
  • Space-saving: Compact size ideal for miniature devices.
  •   
  • Energy efficient: Low current requirements extend battery life.
  •   
  • Clear indication: Distinct colors enhance visual communication.

The KPTB-1615SURKZGC bi-color LED is a reliable and efficient solution for applications needing clear and distinct visual indication. Its combination of Super Red and Green colors in a small surface mount package makes it ideal for a variety of electronic devices and control panels. The low current operation ensures minimal power consumption, contributing to energy efficiency. The RoHS compliance ensures that the product is environmentally friendly and meets industry standards for lead-free components.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Chilisin
Lowest to $0.0517
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0405
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess