EN
  • EN
  • DE

KPD-3224CGCK

Part No KPD-3224CGCK
Manufacturer Kingbright Corporation
Catalog Misc Products
Description 3.2 x 2.4 mm SMD Chip LED Lamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826953-KPD-3224CGCK
Ultra Librarian 3D Model Ultra Librarian KPD-3224CGCK CAD Model

Description

The Kingbright KPD-3224CGCK is a bi-color LED consisting of a green and a yellow-green LED within a single package. This allows for the creation of two-state indicators, or by controlling the current to each die, a range of colors can be achieved. It is designed for surface mounting which makes it suitable for automated assembly.

Applications

  • Status Indicators: Used to indicate different operating states in electronic equipment.
  • Industrial Controls: Employed in control panels and machinery to provide visual feedback.
  • Consumer Electronics: Found in appliances and devices to indicate power status or operating modes.
  • Automotive Lighting: Used in dashboard indicators and interior lighting applications requiring multiple colors.

Features

  • Bi-Color LED: Combines a green and yellow-green LED in a single package.
  • Surface Mount Technology (SMT): Designed for automated assembly and reflow soldering.
  • Compact Size: Small footprint for high-density PCB layouts.
  • Wide Viewing Angle: Provides good visibility from various angles.
  • Low Power Consumption: Energy-efficient operation for extended battery life.

Benefits

  • Simplified Design: Reduces component count by combining two LEDs in one package.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Space Saving: Compact size allows for high-density layouts.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Energy Efficient: Low power consumption reduces energy costs.

Additional Details

The luminous intensity, forward voltage, and peak wavelength for both the green and yellow-green LEDs within the KPD-3224CGCK are detailed in the Kingbright datasheet. Ensure to check the datasheet for the recommended operating conditions and current limiting resistor values for each color.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1319 $50.1220
925+ $0.1082 $100.0850
1,430+ $0.1049 $150.0070
1,975+ $0.1015 $200.4625
2,550+ $0.0981 $250.1550
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess