EN
  • EN
  • DE

KM2520SURC03

Part No KM2520SURC03
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Single Color LED, Hyper Red, Water Clear, T-3/4, 1.9mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997385-KM2520SURC03
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM2520SURC03 CAD Model

Description

The KM2520SURC03 is a surface-mount LED manufactured by Kingbright Corporation. It's part of their series of high-intensity LEDs designed for applications requiring bright and reliable light sources. The '2520' likely refers to the package size (2.5mm x 2.0mm), making it a compact option for space-constrained designs. The 'SURC' likely indicates Super Ultra Red color, and '03' might be an internal Kingbright code for specific forward voltage or intensity binning.

Applications

  • Backlighting: Used for backlighting LCD displays in various devices.
  • Indicator lights: Serves as indicator lights in electronic equipment and appliances.
  • Automotive lighting: Employed in automotive dashboards, indicators, and signal lights.
  • Consumer electronics: Found in remote controls, toys, and other consumer devices.
  • Medical devices: Used in diagnostic equipment and other medical applications requiring visual indicators.

Features

  • Super Ultra Red color: Provides a bright and noticeable red light output.
  • Surface mount technology (SMT): Designed for automated assembly using SMT processes.
  • Compact size: Allows for use in space-constrained applications.
  • High intensity: Delivers a bright and easily visible light output.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Long lifespan: Offers a long operating life, reducing the need for frequent replacements.

Benefits

  • Easy integration: Can be easily integrated into various electronic designs.
  • Reliable performance: Provides consistent and dependable light output.
  • Cost-effective: Offers a balance of performance and cost.
  • Energy efficiency: Reduces energy consumption and extends battery life.
  • Long-lasting: Minimizes maintenance and replacement costs.

Additional Details

The KM2520SURC03 typically operates at a forward voltage of around 2.0V and a forward current of around 20mA. The luminous intensity is specified in millicandelas (mcd) and varies depending on the specific binning. The viewing angle is typically around 130 degrees. The LED is packaged in a standard 2520 (1008) SMT package. Datasheets from Kingbright provide detailed information regarding electrical and optical characteristics, as well as mechanical dimensions. The LED is compliant with RoHS environmental standards. It is resistant to electrostatic discharge (ESD) and designed for reflow soldering processes.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Chilisin
Lowest to $0.0517
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess