EN
  • EN
  • DE

KAA-3528NSGCT

Part No KAA-3528NSGCT
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Orange Green Plcc Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067102-KAA-3528NSGCT
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KAA-3528NSGCT CAD Model

Description

The KAA-3528NSGCT is a surface mount LED manufactured by Kingbright Corporation. It emits a green light and is designed for use in various indicator and display applications where a visible and reliable light source is required.

Applications

      
  • Status indicators in electronic devices
  •   
  • Backlighting for LCD screens and keypads
  •   
  • Signal lights in industrial equipment
  •   
  • Consumer electronics (e.g., mobile phones, gaming devices)
  •   
  • Automotive dashboards

Features

      
  • High-Intensity Green Light: Provides a bright and easily visible green light output.
  •   
  • Surface Mount Device (SMD): Designed for efficient and automated PCB assembly.
  •   
  • Compact 3528 Package: Small footprint for high-density mounting and space-saving designs.
  •   
  • Wide Viewing Angle: Ensures consistent brightness when viewed from different angles.
  •   
  • Low Power Consumption: Energy-efficient operation makes it suitable for battery-powered applications.
  •   
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

      
  • Clear Indication: Bright green light provides clear and unmistakable indication of device status or signals.
  •   
  • Cost-Effective Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  •   
  • Versatile Application: Suitable for a wide range of applications due to its compact size and reliable performance.
  •   
  • Long Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.
  •   
  • Easy Integration: Standard 3528 package simplifies the integration process into existing and new designs.

Additional Details

The KAA-3528NSGCT typically operates with a forward voltage of around 2.1V and a forward current of about 20mA. Its luminous intensity falls within a specified range to ensure consistent brightness across different units. It is packaged in tape and reel for automated pick-and-place assembly. The operating temperature range generally spans from -40°C to +85°C, allowing for usage in varied environmental conditions.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0643
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess