EN
  • EN
  • DE

APTD3216SRCPRV-01

Part No APTD3216SRCPRV-01
Manufacturer Kingbright Corporation
Catalog Custom Parts (0 - A)
Description Red 3.2 x 1.6 x 1.8 mm 50° Water Clear 400 mcd 1.85V Chip LED Lamp SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Color Red
Forward Voltage 1.85 V
Lead Free Lead Free
Lens Style Clear
RoHS Compliant
Viewing Angle 50 °
Win Source Part Number 1107621-APTD3216SRCPRV-01
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APTD3216SRCPRV-01 CAD Model

Description

The APTD3216SRCPRV-01 is a surface-mount LED manufactured by Kingbright Corporation. This LED features a super red color with a water clear lens, providing high luminous intensity and excellent visibility. It's designed for a wide range of applications where a bright, clear red light source is required.

Applications

  • Indicator Lights: Used as indicator lights in various electronic devices.
  • Backlighting: Provides backlighting for LCDs, switches, and displays.
  • Automotive Lighting: Employed in automotive dashboards, instrument panels, and signal lights.
  • Consumer Electronics: Integrated into consumer electronics such as remote controls, toys, and appliances.
  • Medical Devices: Used in medical equipment for indication and illumination purposes.

Features

  • Super Red Color: Emits a vibrant, eye-catching red light.
  • Water Clear Lens: Provides maximum light output and clarity.
  • Surface Mount Technology (SMT): Easy to mount on printed circuit boards using automated assembly processes.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation for extended battery life.

Benefits

  • High Brightness: Ensures excellent visibility even in bright ambient lighting conditions.
  • Reliable Performance: Consistent light output over a long lifespan.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Reduced Power Consumption: Minimizes energy waste and extends battery life.
  • Enhanced Aesthetics: Improves the visual appeal of electronic devices.

Technical Specifications

The APTD3216SRCPRV-01 typically has a forward voltage of around 2.0V, and a forward current of approximately 20mA. The luminous intensity is generally in the range of several hundred mcd (millicandelas), but the exact value is specified in the Kingbright Corporation datasheet. The viewing angle is typically around 120 degrees. It is compliant with RoHS standards. The package size is 3.2mm x 1.6mm. For precise electrical and optical characteristics, refer to the official datasheet.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess