EN
  • EN
  • DE

APT2012SEC

Part No APT2012SEC
Manufacturer Kingbright Corporation
Catalog END - OF - LIFE
Description 2.0x1.25mm SMD CHIP LED LAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright Corporation
Win Source Part Number 1146657-APT2012SEC
Manufacturer Homepage www.us.kingbright.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT2012SEC CAD Model

Description

The Kingbright APT2012SEC is a surface-mount LED indicator designed for various applications requiring a compact and efficient light source. This LED provides a bright and reliable indication in a small form factor.

Applications:

  • Consumer Electronics: Used as indicator lights in devices such as smartphones, tablets, and wearable devices.
  • Industrial Equipment: Employed in control panels, machinery, and other industrial applications for status indication.
  • Automotive: Integrated into dashboards, instrument panels, and interior lighting systems.
  • Medical Devices: Utilized in medical equipment for visual indication of system status.
  • Telecommunications: Applied in telecom equipment for signal indication and status monitoring.

Features:

  • Compact Size: 2.0mm x 1.2mm footprint allows for high-density mounting on circuit boards.
  • High Brightness: Provides a clear and visible indication even in well-lit environments.
  • Low Power Consumption: Energy-efficient operation reduces power requirements and heat generation.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits:

  • Space Savings: Compact size allows for efficient use of space in electronic assemblies.
  • Clear Indication: High brightness and wide viewing angle ensure easy visual identification of status.
  • Energy Efficiency: Low power consumption reduces operating costs and extends battery life in portable devices.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and reliable performance.

Additional Details:

The Kingbright APT2012SEC LED is available in various colors to suit different application requirements. It is designed to meet industry standards for performance and reliability. Proper soldering techniques should be used to ensure optimal performance and long-term reliability of the LED. Detailed specifications and application notes are available from Kingbright to assist with design and implementation.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess