EN
  • EN
  • DE

APL3015PYC-F01-HP8

Part No APL3015PYC-F01-HP8
Manufacturer Kingbright Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1206
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 751883-APL3015PYC-F01-HP8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL3015PYC-F01-HP8 CAD Model

Description

The Kingbright APL3015PYC-F01-HP8 is a subminiature SMD LED. This LED is designed for applications requiring a compact and efficient light source. Given the manufacturer, Kingbright, it is safe to assume it meets industry standards for quality and performance.

Applications

  • Indicator lights in consumer electronics
  • Backlighting for small displays
  • Status indicators in industrial equipment
  • Medical devices
  • Wearable electronics
  • Automotive indicators

Features

  • Small size (3.0 x 1.5 mm)
  • High brightness
  • Low power consumption
  • Wide viewing angle
  • Surface mount design
  • Available in various colors

Benefits

  • Space-saving design for compact devices
  • Clear and visible light output
  • Extended battery life in portable devices
  • Easy integration into automated assembly processes
  • Versatile for various applications
  • Reliable and long-lasting performance

Additional Details

The APL3015PYC-F01-HP8 typically operates at a low forward voltage and current, making it energy-efficient and suitable for battery-powered devices. The 'PYC' in the part number likely indicates the color of the LED (e.g., Pure Yellowish-Green Clear). The SMD package simplifies the assembly process, allowing for automated placement and soldering.

This Kingbright LED is constructed with high-quality materials, ensuring durability and consistent performance over its lifespan. It is designed to withstand the stresses of reflow soldering and other manufacturing processes. The wide viewing angle provides uniform light distribution, making it suitable for indicator applications where visibility from different angles is important.

When using the APL3015PYC-F01-HP8, refer to the manufacturer's datasheet for specific electrical and optical characteristics, including forward voltage, forward current, luminous intensity, and viewing angle. A current-limiting resistor should be used in series with the LED to prevent damage from overcurrent. This LED is a reliable and versatile choice for various applications where a small, bright, and energy-efficient light source is needed.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess