The AP2012SGC is a surface-mount LED manufactured by Kingbright Corporation. It is a green LED designed for applications requiring a compact and efficient light source. Commonly used in various electronic devices and displays, the AP2012SGC provides a bright and consistent green light emission. It is a popular choice for backlighting, indicator lights, and general lighting purposes.
Applications:
- Backlighting for LCD screens
- Indicator lights for electronic devices
- Status indicators on PCBs
- Automotive lighting
- Consumer electronics
Features:
- Surface Mount Device (SMD): Allows for automated assembly and efficient PCB usage.
- Green Light Emission: Provides a vibrant and easily visible green light.
- Compact Size: Suitable for applications with limited space.
- Wide Viewing Angle: Ensures light is visible from various angles.
- Low Power Consumption: Efficiently converts electrical energy into light, reducing power consumption.
Benefits:
- Clear and bright visual indication, enhancing user experience.
- Efficient power usage, reducing energy costs and extending battery life in portable devices.
- Easy integration into automated assembly processes, lowering manufacturing costs.
- Durable and reliable performance, ensuring long-term operation.
- Small form factor allows for design flexibility and miniaturization of electronic devices.
Technical Specifications: The AP2012SGC typically operates at a forward voltage of around 2.1V. It features a luminous intensity in the range of 200-500 mcd. The peak wavelength of the emitted light is approximately 525 nm. It is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -40°C to +85°C.