EN
  • EN
  • DE

AAA3528SURPBMGC

Part No AAA3528SURPBMGC
Manufacturer Kingbright Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042383-AAA3528SURPBMGC
Categories OEM Parts(A-B)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAA3528SURPBMGC CAD Model

Description

The AAA3528SURPBMGC is a multi-color SMD LED manufactured by Kingbright Corporation. This LED combines Super Red, Blue, and Green colors in a single 3528 package, allowing for a wide range of color combinations and effects.

Applications:

  • RGB Indicators: Used as multi-color indicators in various electronic devices.
  • Decorative Lighting: Suitable for decorative lighting applications, such as mood lighting.
  • Panel Indicators: Can be used in panel indicators requiring multiple colors.
  • Gaming Peripherals: Applicable in gaming peripherals for customizable lighting effects.

Features:

  • Multi-Color LED: Integrates Super Red, Blue, and Green LEDs.
  • 3528 Package: Standard 3528 surface mount package.
  • Wide Color Range: Capable of producing a wide range of colors through color mixing.
  • High Luminous Intensity: Provides high luminous intensity for clear visibility.

Benefits:

  • Versatile Lighting: Multi-color capability allows for versatile lighting effects.
  • Easy Integration: Standard package simplifies integration into existing designs.
  • Space Saving: Combines multiple colors in a single package, saving space.
  • Customizable Colors: Provides customizable color options for various applications.

Additional Details:

The AAA3528SURPBMGC LED requires separate current limiting resistors for each color (Red, Blue, and Green). It is important to consult the Kingbright datasheet for specific electrical and optical characteristics, including forward voltage, forward current, luminous intensity, and color coordinates. The datasheet will also provide recommended soldering profiles for surface mount assembly. The luminous intensity of each color component may vary.

The common cathode/anode configuration should also be verified in the datasheet before connecting to the circuit. This LED is ideal for applications needing dynamic color control and visual indication.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess