EN
  • EN
  • DE

STDP2650-ADT

Part No STDP2650-ADT
Manufacturer Kinetic
Catalog Linear - Video Processing
Description Video ICs Advanced HDMI to DisplayPort ConverterConverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kinetic Technologies
Type Advanced DisplayPort to HDMI Converter
Number of Channels 8 Channel
Operating Supply Voltage 3.3 V
Operating Supply Current 254.5 mA
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Package / Case LFBGA-81
Packaging Cut Tape
Packaging Reel
Bandwidth 30 Hz, 120 Hz
Product DisplayPort to HDMI Converters
Series STDP2650
Brand Kinetic Technologies
Interface Type I2C, SPI
Development Kit RD3-2650
Display Resolution - Pixels 4K x 2K, 1920 x 1080
Product Type Video ICs
Standard Pack Qty 2500
Subcategory Video ICs
Supply Voltage - Max 3.47 V
Supply Voltage - Min 3.14 V
Ultra Librarian 3D Model Ultra Librarian STDP2650-ADT CAD Model

Description

STDP2650-ADT from Kinetic is categorized under Linear - Video Processing and is intended for designs that handle video signal conditioning, format management, or related display-path processing functions. Engineers typically evaluate devices in this class for embedded displays, industrial visualization equipment, consumer multimedia hardware, and interface boards where stable video performance and signal integrity are important. As a video-processing component, its value is usually tied to simplifying system integration and supporting reliable signal handling within space- and cost-conscious designs. Because detailed published specifications were not provided here, designers should review the latest official datasheet to confirm interface support, electrical limits, package details, and qualification data before committing to new designs. The current lifecycle status for STDP2650-ADT is information not available, so procurement and engineering teams should verify manufacturer status to avoid future supply risk. RoHS compliance information is also not available in the provided data and should be confirmed through official manufacturer documentation before production release.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9792 $83.9584
3+ $34.4445 $103.3335
5+ $33.3681 $166.8405
7+ $32.2917 $226.0419
9+ $31.2153 $280.9377
11+ $27.9861 $307.8471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 529 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess