Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr Keystone Electronics
Package Tray
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation Vertical
Termination Solder
Shielding Unshielded
Features Board Lock
LED Color Does Not Contain LED
Tab Direction User Selectable
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Thermoplastic
Temperature Range - Operating -4 ~ 167°F (-20 ~ 75°C)
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858674-949
Ultra Librarian 3D Model Ultra Librarian 949 CAD Model

Description

The 858674-949 is a modular connector jack from Keystone Electronics.

  • Category: Connectors and Interconnects
  • Type: Modular Connector Jacks
  • Feature: Board Lock
  • Rows: Single
  • Positions/Contacts: 8
  • Standard: 8p8c (RJ45, Ethernet)
  • Termination: Solder
  • Contact Material: Phosphor Bronze
  • Housing Material: Thermoplastic
  • Shielding: Unshielded
  • Mounting Type: Through-Hole
  • Orientation: Vertical
  • Operating Temperature: -4 ~ 167°F (-20 ~ 75°C)
  • Package Quantity: 80 pieces
  • Packaging: Tray
  • Product Status: Active

You May Also Be Interested in

Weidmuller
RJ45 PCB SOCKET
Lowest to $8.4886
ECAD model for 1433900000
TE Connectivity
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
ECAD model for 5-569530-3
Pulse
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $5.2332
ECAD model for JXD2-0Z15NL
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $8.8637
ECAD model for 5569381-1
Weidmuller
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
ECAD model for 1963200000
Wurth Electronics Inc
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $21.1880
ECAD model for 7499511440
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $8.8637
ECAD model for 6116202-1
Weidmuller
IE-PCB-RJ45-THR-C5-AL
Need more? Email Us
ECAD model for 1455240000
TE Connectivity
CONN MOD JACK 4P R/A SHLD
Lowest to $5.0965
ECAD model for 5-1761185-1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9228 $71.6912
9+ $14.7056 $132.3504
14+ $14.2464 $199.4496
19+ $13.7872 $261.9568
25+ $13.3280 $333.2000
33+ $11.9489 $394.3137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,620 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention