Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Round
Magnetization Axial, Pot
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Size 0.980" Dia x 0.310" H (25.0mm x 8.00mm)
Temperature Range - Operating 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 850523-8223
Ultra Librarian 3D Model Ultra Librarian 8223 CAD Model

Description

The 850523-8223 Multi Purpose Magnet is a versatile sensor and transducer component used in various applications. Manufactured by Radial Magnets, Inc., this magnet is of high quality and reliability.

  • Material: Neodymium Iron Boron (NdFeB)
  • Shape: Round
  • Diameter: 0.980"
  • Height: 0.310"
  • Finish: NiCuNi
  • Operating Temperature: Up to 80°C
  • Magnetization: Axial and Pot

You May Also Be Interested in

TE Connectivity
CONN SPADE TERM 16-22AWG #6 RED
Need more? Email Us
ECAD model for 52949-3
Phoenix Contact
CONN SPADE TERM 14-16AWG M6
Need more? Email Us
ECAD model for 3240146
TE Connectivity
NON-FULL REEL 52951-1 PG SPR SPD
Need more? Email Us
ECAD model for 52951-1-CUT-TAPE
3M
CONN SPADE TERM 14-16AWG #10 BLU
Need more? Email Us
ECAD model for MVU14-10FX
Keystone Electronics
CONN SPADE TERM 18-22AWG #6
Need more? Email Us
ECAD model for 8218
Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
ECAD model for PNF18-6F-M
TE Connectivity
CONN SPADE TERM 10-12AWG #6 YEL
Need more? Email Us
ECAD model for 8-52941-2
Panduit Corp
CONN SPADE TERM 10-12AWG #8 YEL
Need more? Email Us
ECAD model for PV10-8LF-L
TE Connectivity
CONN SPADE TERM 10-12AWG #8
Need more? Email Us
ECAD model for 53127-1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5249 $68.1992
19+ $6.9945 $132.8955
29+ $6.7759 $196.5011
40+ $6.5573 $262.2920
52+ $6.3386 $329.6072
69+ $5.6828 $392.1132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,570 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention