EN
  • EN
  • DE
Part No 596
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT CONTACT SOLID MULTI PC PIN / Battery Contact Solid (Positive) Multiple Cell PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Keystone Electronics
Packaging Bulk
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Solid (Positive)
Battery Cell Size Multiple
Mounting PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.450" (11.43mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 596K-ND,596K,36-596
Standard Package 100
Win Source Part Number 1335104-596
Ultra Librarian 3D Model Ultra Librarian 596 CAD Model

Description

The Keystone Electronics Battery Holder Clip Contact Solid (Positive) is a high-quality component that is perfect for a wide range of applications.

  • Product Name: Battery Holder Clip Contact Solid (Positive)
  • Manufacturer: Keystone Electronics
  • Type: Battery holder clip
  • Battery Type: Cylindrical
  • Height Above Board: 0.450" (11.43mm)
  • Packaging: Bulk
  • Standard Package: 100
  • ECCN: EAR99
  • REACH: Unaffected
  • ROHS3 Compliant: Yes

You May Also Be Interested in

98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
217
Keystone Electronics
BATTERY HOLDER CLIP
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us
Bulgin
BATTERY HOLDER 9V PC PIN
Need more? Email Us
Keystone Electronics
BATT CONT SPR MULTI 2 CELL SLD
Need more? Email Us
Keystone Electronics
BATT HOLDER COIN 20MM 2 CELL SMD
Need more? Email Us
TE Connectivity
BATT RETAINER COIN 12MM PC PIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess