Products specifications Report Issue?

Mounting Type Chassis Mount
Fuse Size 0.25" Dia (6.35mm)
Current Rating (Amps) 15 A
For Use With/Related Products 1/4" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Termination Style Solder Lug
Contact Material Brass
Contact Finish Nickel
Approval Agency UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601974-3533
Ultra Librarian 3D Model Ultra Librarian 3533 CAD Model

You May Also Be Interested in

Keystone Electronics
FUSE BLOCK CART 250V 15A CHASSIS
Need more? Email Us
ECAD model for 3523
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-48I-R
Littelfuse Inc.
FUSE HLDR BLADE 32V 60A IN LINE
Need more? Email Us
ECAD model for 01520001U
Eaton Bussmann
FUSE HLDR CARTRIDGE 250V 16A PCB
Lowest to $21.0003
ECAD model for BK/HBH-I-R
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
ECAD model for 0FHA0020Z
Schurter Inc.
FUSE HLDR CART 400V 16A PNL MNT
Lowest to $7.4269
ECAD model for 3101.0015
Eaton Bussmann
FUSE HOLDER RAD 125V 35A PNL MNT
Need more? Email Us
ECAD model for BK/HWA-AF
Littelfuse Inc.
FUSE BLOK BLT DWN 80V 425A CHASS
Need more? Email Us
ECAD model for 177.5701.0001
Littelfuse Inc.
FUSE HLDR BLADE 58V 60A IN LINE
Need more? Email Us
ECAD model for HLJC1002G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention