EN
  • EN
  • DE
Part No 1023
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATTERY HOLDER AAA 2 CELL PC PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000560-1023
Manufacturer Keystone Electronics
Category Battery Products -Battery Holders, Clips, Contacts
Package Bulk
Operating Temperature -50°C ~ 145°C
Mounting Type PCB, Through Hole
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 1023 CAD Model

Description

The Keystone Electronics 1023 is a battery clip designed to securely hold batteries in place within electronic devices. Keystone Electronics is a leading manufacturer of electronic components and hardware, and their battery holders and clips are known for their quality and reliability. The 1023 clip provides a simple and effective solution for battery retention.

Applications

  • Remote controls
  • Toys
  • Calculators
  • Portable electronic devices
  • Memory backup systems

Features

  • Durable metal construction
  • Simple and easy to use
  • Secure battery retention
  • Suitable for various battery sizes (check specific dimensions)
  • Cost-effective solution

Benefits

  • Ensures reliable power connection by securely holding the battery.
  • Easy battery replacement due to its simple design.
  • Provides long-lasting performance with durable construction.
  • Versatile application in a wide range of electronic devices.
  • Offers an economical solution for battery retention needs.

Additional Details

The Keystone 1023 is typically made from spring steel or phosphor bronze with a nickel or tin plating for corrosion resistance and good electrical conductivity. The specific battery size it accommodates depends on its dimensions; refer to the product datasheet or manufacturer's specifications for details. It is designed for through-hole mounting on a printed circuit board. Correct installation is crucial to ensure reliable battery contact and prevent intermittent power issues.

You May Also Be Interested in

95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 2/3 CELL SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER 18350 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Bulgin
BATTERY HOLDER D SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess