EN
  • EN
  • DE

T530X687M004XTE010Z760

Part No T530X687M004XTE010Z760
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195969-T530X687M004XTE010Z760
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T530X687M004XTE010Z760 CAD Model

Description

The T530X687M004XTE010Z760 is a solid tantalum capacitor manufactured by Kemet. It's designed for high-performance applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications:

  • Power Filtering: Used in power supplies and DC-DC converters for smoothing voltage ripples.
  • Bypass Capacitance: Employed as a bypass capacitor in digital circuits to reduce noise.
  • Decoupling: Used for decoupling sensitive electronic components from power supply noise.
  • Timing Circuits: Can be used in timing circuits and oscillators where stable capacitance is required.
  • High-Reliability Applications: Utilized in aerospace, military, and medical applications due to its robust performance.

Features:

  • Solid Tantalum Construction: Offers inherent reliability and long operational life.
  • Low ESR: Minimizes power dissipation and voltage ripple.
  • Stable Capacitance: Provides consistent performance over a wide temperature range.
  • High Volumetric Efficiency: Delivers high capacitance in a small package size.
  • RoHS Compliant: Meets environmental regulations for lead-free components.

Benefits:

  • Improved Power Supply Performance: Reduces noise and ripple in power supplies.
  • Enhanced Circuit Stability: Provides stable capacitance for reliable circuit operation.
  • Increased System Reliability: Offers a robust and dependable capacitor solution.
  • Reduced Board Space: Allows for miniaturization of electronic devices.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

This capacitor has a capacitance of 680µF (microfarads) with a tolerance of ±20%. The voltage rating is 4V (volts). It features a low ESR, contributing to its efficiency in power-related applications. It is designed for surface mount technology (SMT) and comes in a molded case. The operating temperature range is typically -55°C to +125°C. The termination finish is typically matte tin. Proper soldering techniques are essential for reliable mounting. The part is commonly used in high-end electronic devices needing stable power delivery and noise reduction.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess