The Kemet T520Y477M006AE035 is a high-performance solid electrolytic capacitor belonging to the T520 series, engineered for demanding applications requiring low ESR and high ripple current capabilities. Its construction utilizes tantalum pentoxide (Ta2O5) as the dielectric and a conductive polymer cathode. This combination ensures exceptional electrical characteristics and long-term reliability.
Applications:
- Voltage regulation in embedded systems
- Filtering and decoupling in industrial controllers
- Power management in portable instrumentation
- DC-DC conversion in networking equipment
- High-frequency inverters
Features:
- Tantalum Polymer Technology
- Low ESR (Equivalent Series Resistance)
- High Ripple Current Capability
- Stable Capacitance over Temperature
- Surface Mount Device (SMD)
- RoHS Compliant
Benefits:
- Increased efficiency in power circuits
- Reduced noise and voltage ripple
- Enhanced reliability and lifespan
- Consistent performance across a wide temperature range
- Easy integration into automated assembly lines
- Environmentally friendly
Specifications:
The T520Y477M006AE035 has a capacitance of 470µF (microfarads) with a tolerance of ±20%. Its rated voltage is 6.3V DC. It exhibits a low ESR, typically around 35 mOhms, allowing for high ripple current handling. The operating temperature range spans from -55°C to +105°C. The case size is designated as 'Y', conforming to industry standard dimensions for ease of placement. The 'AE035' suffix indicates specific ESR and ripple current characteristics within the T520 series. It features a molded case providing mechanical protection and environmental resistance. It uses surface mount terminations for efficient PCB assembly.