The Kemet T520Y477M006AE010 is a solid electrolytic capacitor renowned for its high performance and reliability. It's part of the T520 series from Kemet, featuring tantalum pentoxide (Ta2O5) as the dielectric and a conductive polymer cathode. This combination results in exceptional low ESR (Equivalent Series Resistance) and high ripple current handling capabilities, making it suitable for demanding applications.
Applications:
- DC-DC converters in portable devices
- Power management in computing systems
- Filtering and decoupling in industrial electronics
- High-frequency switching power supplies
- Voltage regulation in telecommunication equipment
Features:
- Tantalum Polymer technology
- Extremely low ESR
- High ripple current capability
- Volumetrically efficient
- Stable capacitance over temperature and voltage
- Surface mount technology (SMT) compatible
Benefits:
- Improved power efficiency due to reduced losses
- Extended lifespan due to its robust design
- Minimized voltage ripple and noise in circuits
- Compact design for space-constrained applications
- Reliable operation across a wide temperature range
- Simplified assembly and manufacturing
Specifications:
The T520Y477M006AE010 boasts a capacitance of 470µF (microfarads) with a tolerance of ±20%. Its voltage rating is 6.3V DC. The ESR is typically very low, around 10 mOhms, which allows for a high ripple current. This capacitor is designed to operate in a temperature range of -55°C to +105°C. The case size is 'Y', a standard EIA designation indicating physical dimensions for easy placement and replacement. The 'AE010' suffix typically specifies particular ESR and ripple current specifications within the T520 series. Molded case construction enhances mechanical integrity and protects the internal components from environmental factors. It is also RoHS compliant.