The T520Y108M2R5AE015 is a surface-mount solid electrolytic capacitor utilizing Polymer Hermetic Aluminum technology. It belongs to Kemet's T520 series and provides stable performance in high-reliability applications.
Applications
- Power management systems in portable devices
- Decoupling and filtering in low-voltage circuits
- Solid State Drives (SSDs)
- Battery-powered applications
- Consumer electronics
- Industrial control systems
Features
- Polymer Hermetic Aluminum construction
- Surface Mount Device (SMD)
- Low ESR (Equivalent Series Resistance)
- High ripple current handling capability
- High volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS compliant
Benefits
- Improved efficiency in power circuits due to low ESR losses
- Extended operational lifespan due to stable capacitance characteristics
- Compact design for space-constrained applications
- Increased reliability in harsh environments
- Simplified assembly process with SMT compatibility
- Environmentally friendly due to RoHS compliance
Additional Details
This capacitor offers a capacitance of 1000µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 2.5V (volts). The very low ESR contributes to efficient performance and reduced heat dissipation. Its operating temperature range typically extends from -55°C to +125°C. The 'AE015' suffix indicates specific performance or packaging characteristics. Always refer to the Kemet datasheet for complete electrical specifications, dimensions, and performance data. Polymer capacitors offer significant advantages over traditional electrolytic capacitors in applications where low ESR and high ripple current handling are essential. Its small size enables it to be used in high density designs. This part offers stable electrical characteristics to maintain reliable circuit operation. This part offers stable electrical characteristics to maintain reliable circuit operation. The package style meets industrial standard requirements.