The T520X687M004AE010 is a Polymer Hermetic Aluminum solid electrolytic capacitor manufactured by Kemet. It is designed for surface mount applications requiring high stability and reliability.
Applications
- Power management in electronic devices
- Decoupling in digital circuits
- Filtering in power supplies
- Solid State Drives (SSDs)
- High-end computing
- Telecommunications equipment
Features
- Polymer Hermetic Aluminum construction
- Surface Mount Technology (SMT)
- Low Equivalent Series Resistance (ESR)
- High ripple current capability
- Excellent volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS compliant
Benefits
- Improved power efficiency due to low ESR
- Extended lifespan due to stable performance characteristics
- Reduced board space due to high volumetric efficiency
- Increased reliability in harsh environmental conditions
- Simplified assembly process with SMT compatibility
- Environmentally friendly due to RoHS compliance
Additional Details
This capacitor features a capacitance of 680µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 4V (volts). The low ESR contributes to improved circuit performance. Its operating temperature range is typically -55°C to +125°C. The 'AE010' designation indicates specific packaging or performance characteristics. Consult the official Kemet datasheet for accurate electrical characteristics, dimensions, and performance specifications. The device offers robust performance. Polymer capacitors offer improved reliability, and extended life. This series provides specific benefits for circuits requiring high stability and ruggedness. The surface mount design makes it suitable for automated assembly lines. The stable capacitance characteristic makes it a good choice where consistent performance is required over time and temperature variations.