The T520X337M010AE010 is a surface-mount solid electrolytic capacitor belonging to the Kemet T520 series. It's designed with Polymer Hermetic Aluminum technology, delivering enhanced stability and reliability for demanding applications. The capacitor is specifically engineered for automated assembly processes.
Applications
- Power supplies
- DC-DC converters
- Filtering and decoupling in digital circuits
- High-end computer systems
- Telecommunication infrastructure
- Industrial control systems
Features
- Polymer Hermetic Aluminum construction for robust performance
- Surface mount design (SMD)
- Low ESR (Equivalent Series Resistance) for efficient power handling
- High ripple current capability
- Excellent volumetric efficiency
- Stable capacitance over a wide temperature and voltage range
- RoHS compliant, adhering to environmental standards
Benefits
- Improved power efficiency and reduced heat generation due to low ESR
- Extended operational lifespan thanks to stable capacitance characteristics
- Space-saving design with high volumetric efficiency
- Enhanced reliability in harsh operating conditions
- Simplified assembly using standard surface mount techniques
- Environmentally responsible due to RoHS compliance
Additional Details
This capacitor has a capacitance of 330µF (microfarads) with a tolerance of ±20%. Its voltage rating is 10V (volts). The ESR is notably low, enhancing its high-performance capabilities. It operates within a temperature range of -55°C to +125°C. The AE010 within the part number indicates specific characteristics related to packaging or performance parameters. For accurate electrical characteristics, dimensions, and performance specifics, consulting the official Kemet datasheet is crucial. This capacitor is designed to be compact and efficient and provide extended life in applications with significant ripple current. The construction methods employed provide robust performance under a wide range of environmental conditions. The package size conforms to standard EIA specifications for surface mount components. Polymer capacitors such as the T520X337M010AE010 are superior to traditional capacitors because of their low ESR and high ripple current handling capabilities.