The T520X337M006ZTE040 is a high-performance solid electrolytic capacitor from Kemet's T520 series. This capacitor utilizes Polymer Hermetic Aluminum technology, providing excellent stability and reliability for demanding applications. It's designed for surface mounting, making it suitable for automated assembly processes.
Applications
- Power management circuits
- Decoupling and filtering in high-frequency applications
- Solid State Drives (SSDs)
- DC-DC converters
- High-end computing
- Telecommunications equipment
Features
- Polymer Hermetic Aluminum construction
- Surface mount technology
- Low ESR (Equivalent Series Resistance)
- High ripple current capability
- Volumetric efficiency
- Stable capacitance over temperature and voltage
- Compliant to RoHS directives
Benefits
- Improved circuit performance due to low ESR
- Extended operational life because of stable capacitance
- Reduced board space requirements due to high volumetric efficiency
- Increased reliability in harsh environments, owing to the robust hermetic seal
- Ease of assembly with standard surface mount techniques
- Environmentally friendly due to RoHS compliance
Additional Details
The T520X337M006ZTE040 has a capacitance of 330µF (microfarads) with a tolerance of ±20%. The voltage rating is 6.3V (volts). The ESR is typically very low, contributing to its high-performance characteristics. Its operating temperature range is typically -55°C to +125°C. The 'ZTE040' in the part number often indicates specific packaging or performance characteristics. It's crucial to refer to the official Kemet datasheet for precise electrical characteristics, dimensions, and performance specifications when designing this capacitor into a circuit. The package size is standard EIA 7343-43. Polymer capacitors, like this one, offer superior performance compared to traditional electrolytic capacitors, especially in applications where ripple current and ESR are critical parameters. The low ESR minimizes heat generation within the capacitor, further enhancing its lifespan and reliability. This series offers advantages in demanding applications, offering better performance and longevity over traditional technologies.